Brady Corporation Reversible Floor Stands 92280

Description
Made of lightweight corrugated polypropylene material (B-836), our reversible floor stands are an economical way to get your messages noticed. Each stand contains two different legends - just turn the stand inside out to display each one. Custom legends are also available. Stand size: 20" high x 12" wide.
Request a Quote Datasheet
Description
Made of lightweight corrugated polypropylene material (B-836), our reversible floor stands are an economical way to get your messages noticed. Each stand contains two different legends - just turn the stand inside out to display each one. Custom legends are also available. Stand size: 20" high x 12" wide.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reversible Floor Stands - 92280 - Brady Corporation
Milwaukee, WI, USA
Reversible Floor Stands
92280
Reversible Floor Stands 92280
Made of lightweight corrugated polypropylene material (B-836), our reversible floor stands are an economical way to get your messages noticed. Each stand contains two different legends - just turn the stand inside out to display each one. Custom legends are also available. Stand size: 20" high x 12" wide.

Made of lightweight corrugated polypropylene material (B-836), our reversible floor stands are an economical way to get your messages noticed. Each stand contains two different legends - just turn the stand inside out to display each one. Custom legends are also available. Stand size: 20" high x 12" wide.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-92280-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-92280-ND
Barriers, Barricades, Floor Markings, Tapes 2267-92280-ND
ECONOMY DUTY FLOOR STAND

ECONOMY DUTY FLOOR STAND

Buy Now Datasheet
Brady B-836 Polypropylene Rectangle Yellow Floor Stand Sign - 12 in Width x 20 in Height - TEXT: CAUTION SLIPPERY WHEN WET - 92280 - 754476-92280 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Rectangle Yellow Floor Stand Sign - 12 in Width x 20 in Height - TEXT: CAUTION SLIPPERY WHEN WET - 92280
754476-92280
Brady B-836 Polypropylene Rectangle Yellow Floor Stand Sign - 12 in Width x 20 in Height - TEXT: CAUTION SLIPPERY WHEN WET - 92280 754476-92280
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady floor stand sign is made from polypropylene which is the B-836 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This floor stand sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION SLIPPERY WHEN WET. This item is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady floor stand sign is made from polypropylene which is the B-836 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This floor stand sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION SLIPPERY WHEN WET. This item is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 92280 2267-92280-ND 754476-92280
Product Name Reversible Floor Stands Barriers, Barricades, Floor Markings, Tapes Brady B-836 Polypropylene Rectangle Yellow Floor Stand Sign - 12 in Width x 20 in Height - TEXT: CAUTION SLIPPERY WHEN WET - 92280
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details