Semiconductor & Chemical Pipe Markers are intended for use on small diameter piping or tubing in the Semiconductor & Chemical Industries. Made from B-946 self-sticking vinyl wtih permanent adhesive, 28 markers per card. Use with 1" arrow tape
The Brady self-adhesive pipe marker comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 1/4 in L x 1/2 in H. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: ACETONE.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Pipe and Duct Markers | Pipe and Duct Markers |
| Product Number | 91895 | 754476-91895 |
| Product Name | Semiconductor & Chemical Pipe Markers | Brady B-946 Black on Yellow Vinyl Self-Adhesive Pipe Marker - 1/2 in Height - 2 1/4 in Length - Printed Msg = ACETONE - 91895 |
| Marker Type | Adhesive Label | Adhesive Label |