Brady Corporation Labels, Stickers, Decals - Preprinted 91886

Description
B946 WHT/BLU STYLE 28 ARROW
Request a Quote Datasheet
Description
B946 WHT/BLU STYLE 28 ARROW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-91886-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-91886-ND
Labels, Stickers, Decals - Preprinted 2267-91886-ND
B946 WHT/BLU STYLE 28 ARROW

B946 WHT/BLU STYLE 28 ARROW

Buy Now Datasheet
Label, Identification, 2.25Inx0.5In, 1Pc; Label Type Brady - 29C7606 - Newark, An Avnet Company
Chicago, IL, United States
Label, Identification, 2.25Inx0.5In, 1Pc; Label Type Brady
29C7606
Label, Identification, 2.25Inx0.5In, 1Pc; Label Type Brady 29C7606
LABEL, IDENTIFICATION, 2.25INX0.5IN, 1PC; Label Type:Identification; Label Dimensions:12.7mm x 57.15mm; Label Material:Vinyl; Label Colour:White on Blue; Pack Quantity:1; Product Range:-; Colour:White on Blue; External Height:0.5" RoHS Compliant: Yes

LABEL, IDENTIFICATION, 2.25INX0.5IN, 1PC; Label Type:Identification; Label Dimensions:12.7mm x 57.15mm; Label Material:Vinyl; Label Colour:White on Blue; Pack Quantity:1; Product Range:-; Colour:White on Blue; External Height:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-91886-ND 29C7606
Product Name Labels, Stickers, Decals - Preprinted Label, Identification, 2.25Inx0.5In, 1Pc; Label Type Brady
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details