Brady Corporation Detectable Identoline Warning Tape - Fiber Optic 91606

Description
Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.
Request a Quote Datasheet
Description
Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detectable Identoline Warning Tape - Fiber Optic - 91606 - Brady Corporation
Milwaukee, WI, USA
Detectable Identoline Warning Tape - Fiber Optic
91606
Detectable Identoline Warning Tape - Fiber Optic 91606
Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.

Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.

Supplier's Site
Tape - 2267-91606-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Industrial Tapes Industrial Tapes
Product Number 91606 2267-91606-ND
Product Name Detectable Identoline Warning Tape - Fiber Optic Tape
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details