Brady Corporation Detectable Identoline Warning Tape - Sewer 91604

Description
Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.
Request a Quote Datasheet
Description
Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detectable Identoline Warning Tape - Sewer - 91604 - Brady Corporation
Milwaukee, WI, USA
Detectable Identoline Warning Tape - Sewer
91604
Detectable Identoline Warning Tape - Sewer 91604
Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.

Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.

Supplier's Site
Tape - 2267-91604-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Industrial Tapes Industrial Tapes
Product Number 91604 2267-91604-ND
Product Name Detectable Identoline Warning Tape - Sewer Tape
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Multi Purpose Duct Tape - 398 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details