Brady Corporation Detectable Identoline Warning Tape - Gas 91600

Description
Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.
Request a Quote Datasheet
Description
Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detectable Identoline Warning Tape - Gas - 91600 - Brady Corporation
Milwaukee, WI, USA
Detectable Identoline Warning Tape - Gas
91600
Detectable Identoline Warning Tape - Gas 91600
Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.

Made of tough B-721 metal detectable polyester material with subsurface graphics to seal the legend from acids, alkalis and other soil substances. Tape is easily identified due to sharply printed legend on APWA color-coded background and meets OSHA regulation 1926.956(c)(1) covering location of underground utility lines. Manual or automatic installation is easy (4"-6" below the surface is recommended for maximum detectability). Foil is 5 mils and standard roll size is 2" W x 1,000 ft.

Supplier's Site
Tape - 2267-91600-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Industrial Tapes Industrial Tapes
Product Number 91600 2267-91600-ND
Product Name Detectable Identoline Warning Tape - Gas Tape
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details