Brady Corporation Pipe Banding Tape 91428

Description
Solid color pipe banding tape provides 360 degree visibility to improve safety and operational efficiency. Meets ASME color field size recommendation when used in combination with worded legends and directional flow arrows. Tapes are supplied in liner-mounted rolled form, use two bands per marker.
Description
Solid color pipe banding tape provides 360 degree visibility to improve safety and operational efficiency. Meets ASME color field size recommendation when used in combination with worded legends and directional flow arrows. Tapes are supplied in liner-mounted rolled form, use two bands per marker.

Suppliers

Company
Product
Description
Supplier Links
Pipe Banding Tape - 91428 - Brady Corporation
Milwaukee, WI, USA
Pipe Banding Tape
91428
Pipe Banding Tape 91428
Solid color pipe banding tape provides 360 degree visibility to improve safety and operational efficiency. Meets ASME color field size recommendation when used in combination with worded legends and directional flow arrows. Tapes are supplied in liner-mounted rolled form, use two bands per marker.

Solid color pipe banding tape provides 360 degree visibility to improve safety and operational efficiency. Meets ASME color field size recommendation when used in combination with worded legends and directional flow arrows. Tapes are supplied in liner-mounted rolled form, use two bands per marker.

Supplier's Site
Brady B-946 Orange Pipe Banding Tape - 1 in Width - 30 yd Length - 91428 - 754476-91428 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Orange Pipe Banding Tape - 1 in Width - 30 yd Length - 91428
754476-91428
Brady B-946 Orange Pipe Banding Tape - 1 in Width - 30 yd Length - 91428 754476-91428
The Brady pipe banding tape comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 pipe banding tape are: 30 yd L x 1 in W. One of the important components to selecting the right proudct is the proper adhesive material. This pipe banding tape uses permanent acrylic for the adhesive.

The Brady pipe banding tape comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 pipe banding tape are: 30 yd L x 1 in W. One of the important components to selecting the right proudct is the proper adhesive material. This pipe banding tape uses permanent acrylic for the adhesive.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Pipe and Duct Markers Pipe and Duct Markers
Product Number 91428 754476-91428
Product Name Pipe Banding Tape Brady B-946 Orange Pipe Banding Tape - 1 in Width - 30 yd Length - 91428
Marker Type Adhesive Label
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Markers -  - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Marker Type Laminated Plastic Sleeve
Legend Custom Text
Pipe Diameter 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
 - Directional Flow Arrow Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Marker Type Adhesive Label
View Details