Directional flow arrow tape can enhance safety, improve operating effciency and provides 360 degree visibility. Tapes are made of durable B-946 material that withstands the elements indoors and out. Supplied in liner-mounted rolled form - use two bands per marker.
The Brady directional flow arrow tape comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 directional flow arrow tape are: 30 yd L x 1 in W. One of the important components to selecting the right proudct is the proper adhesive material. This directional flow arrow tape uses permanent acrylic for the adhesive.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Pipe and Duct Markers | Pipe and Duct Markers |
| Product Number | 91413 | 754476-91413 |
| Product Name | Arrow Tape | Brady B-946 Black on White Directional Flow Arrow Tape - 1 in Width - 30 yd Length - 91413 |
| Marker Type | Adhesive Label |