Brady Corporation Handicapped Sign 91389

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 91389 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
91389
Handicapped Sign 91389
Handicapped Sign

Handicapped Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-91389-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-91389-ND
Signs, Nameplates, Posters 2267-91389-ND
B959 24X18 GRN/BLU/WHT

B959 24X18 GRN/BLU/WHT

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 18 in Width x 24 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 91389 - 754476-91389 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 18 in Width x 24 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 91389
754476-91389
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 18 in Width x 24 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 91389 754476-91389
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is printed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is printed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 91389 2267-91389-ND 754476-91389
Product Name Handicapped Sign Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 18 in Width x 24 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 91389
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 7631686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details