HANDICAPPED SIGN HIP
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is made from aluminum which is the B-959 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is manufactured with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 91388 | 2267-91388-ND | 754476-91388 |
| Product Name | Handicapped Sign | Signs, Nameplates, Posters | Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 91388 |
| Materials of Construction | Metal | Metal | Metal; Aluminum |