Brady Corporation Handicapped Sign 91386

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 91386 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
91386
Handicapped Sign 91386
Handicapped Sign

Handicapped Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-91386-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-91386-ND
Signs, Nameplates, Posters 2267-91386-ND
B120,24X18,BLU,GRN/W HT,RESERVED

B120,24X18,BLU,GRN/WHT,RESERVED

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Disabled Parking & Building Access Sign - 18 in Width x 24 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 91386 - 754476-91386 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Disabled Parking & Building Access Sign - 18 in Width x 24 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 91386
754476-91386
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Disabled Parking & Building Access Sign - 18 in Width x 24 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 91386 754476-91386
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady disabled parking & building access sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is designed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady disabled parking & building access sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is designed with a white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 91386 2267-91386-ND 754476-91386
Product Name Handicapped Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Disabled Parking & Building Access Sign - 18 in Width x 24 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 91386
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details