Brady Corporation Handicapped Sign 91377

Description
Handicapped Sign
Description
Handicapped Sign

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 91377 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
91377
Handicapped Sign 91377
Handicapped Sign

Handicapped Sign

Supplier's Site
Brady B-959 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 18 in Width x 12 in Height - TEXT: ENTRANCE - 91377 - 754476-91377 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 18 in Width x 12 in Height - TEXT: ENTRANCE - 91377
754476-91377
Brady B-959 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 18 in Width x 12 in Height - TEXT: ENTRANCE - 91377 754476-91377
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady disabled parking & building access sign is made from aluminum which is the B-959 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: ENTRANCE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady disabled parking & building access sign is made from aluminum which is the B-959 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: ENTRANCE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 91377 754476-91377
Product Name Handicapped Sign Brady B-959 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 18 in Width x 12 in Height - TEXT: ENTRANCE - 91377
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Posters - 1812228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details