Brady Corporation Handicapped Sign 91376

Description
Handicapped Sign
Description
Handicapped Sign

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 91376 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
91376
Handicapped Sign 91376
Handicapped Sign

Handicapped Sign

Supplier's Site
Brady B-959 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 10 in Width x 14 in Height - Laminated - TEXT: ENTRANCE - 91376 - 754476-91376 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 10 in Width x 14 in Height - Laminated - TEXT: ENTRANCE - 91376
754476-91376
Brady B-959 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 10 in Width x 14 in Height - Laminated - TEXT: ENTRANCE - 91376 754476-91376
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is constructed using polyester which is the B-959 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: ENTRANCE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is constructed using polyester which is the B-959 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is designed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: ENTRANCE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 91376 754476-91376
Product Name Handicapped Sign Brady B-959 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 10 in Width x 14 in Height - Laminated - TEXT: ENTRANCE - 91376
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 7632121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 16.54 inches (420 mm)
Height 1.97 ft (6 dm)
View Details