Brady Corporation Handicapped Sign 91371

Description
Handicapped Sign
Description
Handicapped Sign

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 91371 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
91371
Handicapped Sign 91371
Handicapped Sign

Handicapped Sign

Supplier's Site
Brady B-959 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 10 in Width x 14 in Height - Laminated - 91371 - 754476-91371 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 10 in Width x 14 in Height - Laminated - 91371
754476-91371
Brady B-959 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 10 in Width x 14 in Height - Laminated - 91371 754476-91371
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is manufactured using polyester which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is designed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This disabled parking & building access sign is manufactured with the following image: handicapped symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is manufactured using polyester which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is designed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This disabled parking & building access sign is manufactured with the following image: handicapped symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 91371 754476-91371
Product Name Handicapped Sign Brady B-959 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 10 in Width x 14 in Height - Laminated - 91371
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 7631711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details