Brady Corporation Handicapped Sign 91370

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 91370 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
91370
Handicapped Sign 91370
Handicapped Sign

Handicapped Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-91370-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-91370-ND
Signs, Nameplates, Posters 2267-91370-ND
B302-10X14-WG-O-14X1 0 BLU/WHT HA

B302-10X14-WG-O-14X10 BLU/WHT HA

Buy Now Datasheet
Brady B-959 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 10 in Width x 14 in Height - Laminated - 91370 - 754476-91370 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 10 in Width x 14 in Height - Laminated - 91370
754476-91370
Brady B-959 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 10 in Width x 14 in Height - Laminated - 91370 754476-91370
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is manufactured using polyester which is the B-959 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This disabled parking & building access sign is manufactured with the following image: handicapped symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is manufactured using polyester which is the B-959 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This disabled parking & building access sign is manufactured with the following image: handicapped symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 91370 2267-91370-ND 754476-91370
Product Name Handicapped Sign Signs, Nameplates, Posters Brady B-959 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 10 in Width x 14 in Height - Laminated - 91370
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Slippery Surface
Materials of Construction Polyester Film
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details