Brady Corporation Handicapped Sign 91359

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 91359 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
91359
Handicapped Sign 91359
Handicapped Sign

Handicapped Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-91359-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-91359-ND
Signs, Nameplates, Posters 2267-91359-ND
HANDICAPPED SIGN

HANDICAPPED SIGN

Buy Now Datasheet
Brady B-959 Aluminum Square Blue Disabled Parking & Building Access Sign - 18 in Width x 18 in Height - TEXT: HANDICAPPED PARKING - 91359 - 754476-91359 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Blue Disabled Parking & Building Access Sign - 18 in Width x 18 in Height - TEXT: HANDICAPPED PARKING - 91359
754476-91359
Brady B-959 Aluminum Square Blue Disabled Parking & Building Access Sign - 18 in Width x 18 in Height - TEXT: HANDICAPPED PARKING - 91359 754476-91359
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady disabled parking & building access sign is made from aluminum which is the B-959 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square. This SKU is written in English with the following text: HANDICAPPED PARKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady disabled parking & building access sign is made from aluminum which is the B-959 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a square. This SKU is written in English with the following text: HANDICAPPED PARKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 91359 2267-91359-ND 754476-91359
Product Name Handicapped Sign Signs, Nameplates, Posters Brady B-959 Aluminum Square Blue Disabled Parking & Building Access Sign - 18 in Width x 18 in Height - TEXT: HANDICAPPED PARKING - 91359
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details