Brady Corporation Handicapped Sign 91357

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 91357 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
91357
Handicapped Sign 91357
Handicapped Sign

Handicapped Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-91357-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-91357-ND
Signs, Nameplates, Posters 2267-91357-ND
HANDICAPPED SIGN HIP

HANDICAPPED SIGN HIP

Buy Now Datasheet
Brady B-959 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 18 in Width x 12 in Height - TEXT: HANDICAPPED PARKING - 91357 - 754476-91357 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 18 in Width x 12 in Height - TEXT: HANDICAPPED PARKING - 91357
754476-91357
Brady B-959 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 18 in Width x 12 in Height - TEXT: HANDICAPPED PARKING - 91357 754476-91357
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: HANDICAPPED PARKING. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 18 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: HANDICAPPED PARKING. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 91357 2267-91357-ND 754476-91357
Product Name Handicapped Sign Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 18 in Width x 12 in Height - TEXT: HANDICAPPED PARKING - 91357
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details