Brady Corporation Handicapped Sign 91333

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 91333 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
91333
Handicapped Sign 91333
Handicapped Sign

Handicapped Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-91333-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-91333-ND
Signs, Nameplates, Posters 2267-91333-ND
B120,12X12,BLU/WHT,H ANDICAPPED P

B120,12X12,BLU/WHT,HANDICAPPED P

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Square Blue Disabled Parking & Building Access Sign - 12 in Width x 12 in Height - TEXT: HANDICAPPED PARKING - 91333 - 754476-91333 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Square Blue Disabled Parking & Building Access Sign - 12 in Width x 12 in Height - TEXT: HANDICAPPED PARKING - 91333
754476-91333
Brady B-120 Fiberglass Reinforced Polyester Square Blue Disabled Parking & Building Access Sign - 12 in Width x 12 in Height - TEXT: HANDICAPPED PARKING - 91333 754476-91333
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady disabled parking & building access sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 12 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a square. This sign is written in English with the following text: HANDICAPPED PARKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady disabled parking & building access sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 12 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a square. This sign is written in English with the following text: HANDICAPPED PARKING. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 91333 2267-91333-ND 754476-91333
Product Name Handicapped Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Square Blue Disabled Parking & Building Access Sign - 12 in Width x 12 in Height - TEXT: HANDICAPPED PARKING - 91333
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details