Brady Corporation Handicapped Sign 91326

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 91326 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
91326
Handicapped Sign 91326
Handicapped Sign

Handicapped Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-91326-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-91326-ND
Signs, Nameplates, Posters 2267-91326-ND
HANDICAPPED SIGN HIP

HANDICAPPED SIGN HIP

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 6 in Height - TEXT: $100 FINE - 91326 - 754476-91326 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 6 in Height - TEXT: $100 FINE - 91326
754476-91326
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 6 in Height - TEXT: $100 FINE - 91326 754476-91326
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: $100 FINE. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This SKU is written in English with the following text: $100 FINE. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 91326 2267-91326-ND 754476-91326
Product Name Handicapped Sign Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 6 in Height - TEXT: $100 FINE - 91326
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 1812220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details