Brady Corporation Handicapped Sign 91324

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 91324 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
91324
Handicapped Sign 91324
Handicapped Sign

Handicapped Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-91324-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-91324-ND
Signs, Nameplates, Posters 2267-91324-ND
B120,9X9,BLU/WHT,HAN DICAPPED(PIC

B120,9X9,BLU/WHT,HANDICAPPED(PIC

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Square Blue Disabled Parking & Building Access Sign - 9 in Width x 9 in Height - 91324 - 754476-91324 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Square Blue Disabled Parking & Building Access Sign - 9 in Width x 9 in Height - 91324
754476-91324
Brady B-120 Fiberglass Reinforced Polyester Square Blue Disabled Parking & Building Access Sign - 9 in Width x 9 in Height - 91324 754476-91324
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 9 in width and a 9 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This disabled parking & building access sign is printed with the following image: handicapped symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a square. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 9 in width and a 9 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is printed with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This disabled parking & building access sign is printed with the following image: handicapped symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a square. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 91324 2267-91324-ND 754476-91324
Product Name Handicapped Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Square Blue Disabled Parking & Building Access Sign - 9 in Width x 9 in Height - 91324
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 8134479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details