Brady Corporation Identoline Underground Warning Tape - Gas 91294

Description
Made of heavy-duty B-720 polyethylene material with overcoated graphics to protect the legend from acids, alkalis and other soil substances. Identoline® Underground Warning Tape is economical enough to use over entire length of the line when compared to the cost of line damage and is easily identified due to sharply printed legend on APWA color-coded background. Tape is 4.0 mils thick with a tough tensile strength of 1750 psi. Standard roll size is 6" W x 1,000 ft.
Request a Quote Datasheet
Description
Made of heavy-duty B-720 polyethylene material with overcoated graphics to protect the legend from acids, alkalis and other soil substances. Identoline® Underground Warning Tape is economical enough to use over entire length of the line when compared to the cost of line damage and is easily identified due to sharply printed legend on APWA color-coded background. Tape is 4.0 mils thick with a tough tensile strength of 1750 psi. Standard roll size is 6" W x 1,000 ft.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Identoline Underground Warning Tape - Gas - 91294 - Brady Corporation
Milwaukee, WI, USA
Identoline Underground Warning Tape - Gas
91294
Identoline Underground Warning Tape - Gas 91294
Made of heavy-duty B-720 polyethylene material with overcoated graphics to protect the legend from acids, alkalis and other soil substances. Identoline® Underground Warning Tape is economical enough to use over entire length of the line when compared to the cost of line damage and is easily identified due to sharply printed legend on APWA color-coded background. Tape is 4.0 mils thick with a tough tensile strength of 1750 psi. Standard roll size is 6" W x 1,000 ft.

Made of heavy-duty B-720 polyethylene material with overcoated graphics to protect the legend from acids, alkalis and other soil substances. Identoline® Underground Warning Tape is economical enough to use over entire length of the line when compared to the cost of line damage and is easily identified due to sharply printed legend on APWA color-coded background. Tape is 4.0 mils thick with a tough tensile strength of 1750 psi. Standard roll size is 6" W x 1,000 ft.

Supplier's Site
Tape - 2267-91294-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Industrial Tapes Industrial Tapes
Product Number 91294 2267-91294-ND
Product Name Identoline Underground Warning Tape - Gas Tape
Features Reflective or Flagging Safety Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details