Brady Corporation Signs, Nameplates, Posters 91010

Description
HANDICAPPED SIGN
Request a Quote Datasheet
Description
HANDICAPPED SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-91010-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-91010-ND
Signs, Nameplates, Posters 2267-91010-ND
HANDICAPPED SIGN

HANDICAPPED SIGN

Buy Now Datasheet
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 6 in Height - TEXT: $200 FINE - 91010 - 754473-91010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 6 in Height - TEXT: $200 FINE - 91010
754473-91010
Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 6 in Height - TEXT: $200 FINE - 91010 754473-91010
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady disabled parking & building access sign is produced using aluminum which is the B-959 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: $200 FINE. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady disabled parking & building access sign is produced using aluminum which is the B-959 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 6 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: $200 FINE. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-91010-ND 754473-91010
Product Name Signs, Nameplates, Posters Brady B-959 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 6 in Height - TEXT: $200 FINE - 91010
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Warning Signs - 2198294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pvc
Width 24.8 inches (630 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details