Brady Corporation Glow-In-The-Dark Fire & Exit Sign 90992

Description
Glow-In-The-Dark Fire & Exit Sign
Request a Quote Datasheet
Description
Glow-In-The-Dark Fire & Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Fire & Exit Sign - 90992 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Fire & Exit Sign
90992
Glow-In-The-Dark Fire & Exit Sign 90992
Glow-In-The-Dark Fire & Exit Sign

Glow-In-The-Dark Fire & Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90992-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90992-ND
Signs, Nameplates, Posters 2267-90992-ND
B347 5X14 GLOW/RED

B347 5X14 GLOW/RED

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Sprinkler & Extinguishing System Sign - 14 in Width x 5 in Height - TEXT: SPRINKLER CONTROL VALVE - 90992 - 754476-90992 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Sprinkler & Extinguishing System Sign - 14 in Width x 5 in Height - TEXT: SPRINKLER CONTROL VALVE - 90992
754476-90992
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Sprinkler & Extinguishing System Sign - 14 in Width x 5 in Height - TEXT: SPRINKLER CONTROL VALVE - 90992 754476-90992
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire sprinkler & extinguishing system sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: SPRINKLER CONTROL VALVE. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire sprinkler & extinguishing system sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: SPRINKLER CONTROL VALVE. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90992 2267-90992-ND 754476-90992
Product Name Glow-In-The-Dark Fire & Exit Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Fire Sprinkler & Extinguishing System Sign - 14 in Width x 5 in Height - TEXT: SPRINKLER CONTROL VALVE - 90992
Safety / Warning Type Emergency Exit; Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 284599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details