Brady Corporation Glow-in-the-Dark Fire & Exit Sign 90946

Description
Glow-in-the-Dark Fire & Exit Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Fire & Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Fire & Exit Sign - 90946 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Fire & Exit Sign
90946
Glow-in-the-Dark Fire & Exit Sign 90946
Glow-in-the-Dark Fire & Exit Sign

Glow-in-the-Dark Fire & Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90946-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90946-ND
Signs, Nameplates, Posters 2267-90946-ND
B347 7X10 BLUE/GLOW

B347 7X10 BLUE/GLOW

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE EXIT - 90946 - 754476-90946 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE EXIT - 90946
754476-90946
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE EXIT - 90946 754476-90946
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: FIRE EXIT. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady emergency & fire exit sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: FIRE EXIT. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90946 2267-90946-ND 754476-90946
Product Name Glow-in-the-Dark Fire & Exit Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE EXIT - 90946
Safety / Warning Type Emergency Exit; Fire / High Heat Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 4504427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Foil
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details