Brady Corporation Glow-in-the-Dark Fire & Exit Sign 90943

Description
Glow-in-the-Dark Fire & Exit Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Fire & Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Fire & Exit Sign - 90943 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Fire & Exit Sign
90943
Glow-in-the-Dark Fire & Exit Sign 90943
Glow-in-the-Dark Fire & Exit Sign

Glow-in-the-Dark Fire & Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90943-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90943-ND
Signs, Nameplates, Posters 2267-90943-ND
B347 7X10 BLUE/GLOW

B347 7X10 BLUE/GLOW

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE DOOR DO NOT BLOCK - 90943 - 754476-90943 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE DOOR DO NOT BLOCK - 90943
754476-90943
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE DOOR DO NOT BLOCK - 90943 754476-90943
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a red background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: FIRE DOOR DO NOT BLOCK. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency & fire exit sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This emergency & fire exit sign is printed with a red background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: FIRE DOOR DO NOT BLOCK. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90943 2267-90943-ND 754476-90943
Product Name Glow-in-the-Dark Fire & Exit Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Red Emergency & Fire Exit Sign - 10 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE DOOR DO NOT BLOCK - 90943
Safety / Warning Type Emergency Exit; Fire / High Heat Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Mandatory Signs - 8134479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details