Brady Corporation Glow-in-the-Dark Exit & Directional Sign 90931

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 90931 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
90931
Glow-in-the-Dark Exit & Directional Sign 90931
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90931-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90931-ND
Signs, Nameplates, Posters 2267-90931-ND
B347 5X14 GLOW/GREEN

B347 5X14 GLOW/GREEN

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency Exit & Safe Pathway Sign - 14 in Width x 5 in Height - TEXT: STAIRS TO FIRE EXIT - 90931 - 754476-90931 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency Exit & Safe Pathway Sign - 14 in Width x 5 in Height - TEXT: STAIRS TO FIRE EXIT - 90931
754476-90931
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency Exit & Safe Pathway Sign - 14 in Width x 5 in Height - TEXT: STAIRS TO FIRE EXIT - 90931 754476-90931
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency exit & safe pathway sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This emergency exit & safe pathway sign is printed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: STAIRS TO FIRE EXIT. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency exit & safe pathway sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This emergency exit & safe pathway sign is printed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: STAIRS TO FIRE EXIT. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90931 2267-90931-ND 754476-90931
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency Exit & Safe Pathway Sign - 14 in Width x 5 in Height - TEXT: STAIRS TO FIRE EXIT - 90931
Safety / Warning Type Emergency Exit Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details