Brady Corporation Glow-in-the-Dark Exit & Directional Sign 90928

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 90928 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
90928
Glow-in-the-Dark Exit & Directional Sign 90928
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90928-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90928-ND
Signs, Nameplates, Posters 2267-90928-ND
B347 5X14 GLOW/GREEN

B347 5X14 GLOW/GREEN

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Door, Gate & Pathway Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: PUSH TO OPEN - 90928 - 754476-90928 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Door, Gate & Pathway Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: PUSH TO OPEN - 90928
754476-90928
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Door, Gate & Pathway Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: PUSH TO OPEN - 90928 754476-90928
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: PUSH TO OPEN. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: PUSH TO OPEN. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90928 2267-90928-ND 754476-90928
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Door, Gate & Pathway Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: PUSH TO OPEN - 90928
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp rigid plastic
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details