Brady Corporation Glow-in-the-Dark Exit & Directional Sign 90921

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 90921 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
90921
Glow-in-the-Dark Exit & Directional Sign 90921
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90921-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90921-ND
Signs, Nameplates, Posters 2267-90921-ND
B347 5X14 GLOW/GREEN

B347 5X14 GLOW/GREEN

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: EXIT - 90921 - 754476-90921 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: EXIT - 90921
754476-90921
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: EXIT - 90921 754476-90921
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: EXIT. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is designed with a green background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: EXIT. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90921 2267-90921-ND 754476-90921
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Exit Sign - 14 in Width x 5 in Height - Glow in the Dark - TEXT: EXIT - 90921
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7632121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 16.54 inches (420 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details