Brady Corporation Exit & Directional Sign 90887B

Description
Exit & Directional Sign
Description
Exit & Directional Sign

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 90887B - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
90887B
Exit & Directional Sign 90887B
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Brady Bradyglo B-355 Plastic Rectangle White Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 90887 - 754476-90887 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-355 Plastic Rectangle White Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 90887
754476-90887
Brady Bradyglo B-355 Plastic Rectangle White Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 90887 754476-90887
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is manufactured using plastic which is the B-355 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 15.25 in width and a 8.25 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: EXIT. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the NFPA 101, OSHA 29 CFR 1910 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady exit sign is manufactured using plastic which is the B-355 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 15.25 in width and a 8.25 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: EXIT. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the NFPA 101, OSHA 29 CFR 1910 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90887B 754476-90887
Product Name Exit & Directional Sign Brady Bradyglo B-355 Plastic Rectangle White Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 90887
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details