Brady Corporation Brady Bradyglo B-355 Aluminum Sign Mounting Brackets - 90886B 90886B

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady sign mounting brackets is made from aluminum which is the B-355 Brady Material Code. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other parts. This item supports the following : Brady Glo.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady sign mounting brackets is made from aluminum which is the B-355 Brady Material Code. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other parts. This item supports the following : Brady Glo.

Suppliers

Company
Product
Description
Supplier Links
Brady Bradyglo B-355 Aluminum Sign Mounting Brackets - 90886B - 754476-90886 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-355 Aluminum Sign Mounting Brackets - 90886B
754476-90886
Brady Bradyglo B-355 Aluminum Sign Mounting Brackets - 90886B 754476-90886
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady sign mounting brackets is made from aluminum which is the B-355 Brady Material Code. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other parts. This item supports the following : Brady Glo.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady sign mounting brackets is made from aluminum which is the B-355 Brady Material Code. Within this category of products there is a large number of accessories and certain SKUs are designed to work with and support other parts. This item supports the following : Brady Glo.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-90886
Product Name Brady Bradyglo B-355 Aluminum Sign Mounting Brackets - 90886B
Materials of Construction Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Safety Labels - 7760982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hot surface hazard
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details