Brady Corporation BradyGlo™ High Performance Photoluminescent Exit Sign 90885B

Description
BradyGlo™ High Performance Photoluminescent Exit Sign
Request a Quote Datasheet
Description
BradyGlo™ High Performance Photoluminescent Exit Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BradyGlo™ High Performance Photoluminescent Exit Sign - 90885B - Brady Corporation
Milwaukee, WI, USA
BradyGlo™ High Performance Photoluminescent Exit Sign
90885B
BradyGlo™ High Performance Photoluminescent Exit Sign 90885B
BradyGlo™ High Performance Photoluminescent Exit Sign

BradyGlo™ High Performance Photoluminescent Exit Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90885B-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90885B-ND
Signs, Nameplates, Posters 2267-90885B-ND
WALL MOUNTED EXIT SIGN RED

WALL MOUNTED EXIT SIGN RED

Buy Now Datasheet
Brady Bradyglo B-355 Plastic Rectangle Red Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 90885 - 754476-90885 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-355 Plastic Rectangle Red Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 90885
754476-90885
Brady Bradyglo B-355 Plastic Rectangle Red Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 90885 754476-90885
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is made from plastic which is the B-355 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 15.25 in width and a 8.25 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: EXIT. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the NFPA 101, OSHA 29 CFR 1910 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is made from plastic which is the B-355 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 15.25 in width and a 8.25 in height. Color is often an important factor for proper awareness and communication. This exit sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: EXIT. This sign is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the NFPA 101, OSHA 29 CFR 1910 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90885B 2267-90885B-ND 754476-90885
Product Name BradyGlo™ High Performance Photoluminescent Exit Sign Signs, Nameplates, Posters Brady Bradyglo B-355 Plastic Rectangle Red Exit Sign - 15.25 in Width x 8.25 in Height - Glow in the Dark - TEXT: EXIT - 90885
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 2141129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning sign
Features Adhesive Backed
Width 0.9843 inches (25 mm)
View Details