Brady Corporation Bilingual Sign 90821

Description
Bilingual Sign
Description
Bilingual Sign

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 90821 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
90821
Bilingual Sign 90821
Bilingual Sign

Bilingual Sign

Supplier's Site
Brady B-302 Polyester Red Fire Equipment Sign - 20 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS - 90821 - 754476-90821 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Red Fire Equipment Sign - 20 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS - 90821
754476-90821
Brady B-302 Polyester Red Fire Equipment Sign - 20 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS - 90821 754476-90821
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: arrow symbol. This item is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: arrow symbol. This item is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90821 754476-90821
Product Name Bilingual Sign Brady B-302 Polyester Red Fire Equipment Sign - 20 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINGUIDOR DE INCENDIOS - 90821
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 2847147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
View Details