Brady Corporation Bilingual Sign 90820

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 90820 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
90820
Bilingual Sign 90820
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90820-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90820-ND
Signs, Nameplates, Posters 2267-90820-ND
B302 14X10 RED/BLK/WHT BILING/44

B302 14X10 RED/BLK/WHT BILING/44

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: DANGER 440 VOLTS / PELIGRO 440 VOLTIOS - 90820 - 754476-90820 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: DANGER 440 VOLTS / PELIGRO 440 VOLTIOS - 90820
754476-90820
Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: DANGER 440 VOLTS / PELIGRO 440 VOLTIOS - 90820 754476-90820
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER 440 VOLTS / PELIGRO 440 VOLTIOS. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady electrical safety sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER 440 VOLTS / PELIGRO 440 VOLTIOS. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90820 2267-90820-ND 754476-90820
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: DANGER 440 VOLTS / PELIGRO 440 VOLTIOS - 90820
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7632039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Head protection
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details