Brady Corporation Bilingual Sign 90811

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 90811 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
90811
Bilingual Sign 90811
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90811-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90811-ND
Signs, Nameplates, Posters 2267-90811-ND
B302-10X14-WG-O-BILI NGUAL SIGN

B302-10X14-WG-O-BILINGUAL SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: KEEP THIS DOOR CLOSED / MANTENER ESTA PUERTA CERRADA - 908 - 754476-90811 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: KEEP THIS DOOR CLOSED / MANTENER ESTA PUERTA CERRADA - 908
754476-90811
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: KEEP THIS DOOR CLOSED / MANTENER ESTA PUERTA CERRADA - 908 754476-90811
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: KEEP THIS DOOR CLOSED / MANTENER ESTA PUERTA CERRADA. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady door, gate & pathway sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is designed for bilingual use. It is written in English / Spanish with the following text: KEEP THIS DOOR CLOSED / MANTENER ESTA PUERTA CERRADA. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90811 2267-90811-ND 754476-90811
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - TEXT: KEEP THIS DOOR CLOSED / MANTENER ESTA PUERTA CERRADA - 908
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2314468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details