Brady Corporation Bilingual Sign 90793

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 90793 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
90793
Bilingual Sign 90793
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90793-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90793-ND
Signs, Nameplates, Posters 2267-90793-ND
B302-10X14-WG-O-BILI NGUAL SIGN

B302-10X14-WG-O-BILINGUAL SIGN

Buy Now Datasheet
Brady Bradyglo B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90793 - 754476-90793 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90793
754476-90793
Brady Bradyglo B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90793 754476-90793
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLTAGE KEEP OUT / PELIGRO ALTO VOLTAGE NO ACERCARSE. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLTAGE KEEP OUT / PELIGRO ALTO VOLTAGE NO ACERCARSE. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90793 2267-90793-ND 754476-90793
Product Name Bilingual Sign Signs, Nameplates, Posters Brady Bradyglo B-302 Polyester Rectangle White Electrical Safety Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90793
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 2751251 - RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details