Brady Corporation Bilingual Sign 90791

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 90791 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
90791
Bilingual Sign 90791
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90791-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90791-ND
Signs, Nameplates, Posters 2267-90791-ND
B302-10X14-WG-O-BILI NGUAL SIGN

B302-10X14-WG-O-BILINGUAL SIGN

Buy Now Datasheet
Brady B-302 Polyester Blue Keep Clean Reminder Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90791 - 754476-90791 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Blue Keep Clean Reminder Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90791
754476-90791
Brady B-302 Polyester Blue Keep Clean Reminder Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90791 754476-90791
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a blue background and text and/or image color(s) of white. This item is designed for bilingual use. It is written in English / Spanish with the following text: HELP KEEP THIS PLACE CLEAN / AYUDE A MANTENER LIMPO ESTE LUGAR. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is printed with a blue background and text and/or image color(s) of white. This item is designed for bilingual use. It is written in English / Spanish with the following text: HELP KEEP THIS PLACE CLEAN / AYUDE A MANTENER LIMPO ESTE LUGAR. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90791 2267-90791-ND 754476-90791
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-302 Polyester Blue Keep Clean Reminder Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90791
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 2847150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 1.64 ft (5 dm)
View Details