Brady Corporation Glow-in-the-Dark Exit & Directional Sign 90776

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 90776 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
90776
Glow-in-the-Dark Exit & Directional Sign 90776
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90776-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90776-ND
Signs, Nameplates, Posters 2267-90776-ND
B347 14X10 BLK/GLOW

B347 14X10 BLK/GLOW

Buy Now Datasheet
Brady BradyGlo B-347 Polyester / Polystyrene Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: SEVERE WEATHER SHELTER AREA - 90776 - 754476-90776 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady BradyGlo B-347 Polyester / Polystyrene Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: SEVERE WEATHER SHELTER AREA - 90776
754476-90776
Brady BradyGlo B-347 Polyester / Polystyrene Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: SEVERE WEATHER SHELTER AREA - 90776 754476-90776
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady tornado & severe weather shelter sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is manufactured with a green background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: SEVERE WEATHER SHELTER AREA. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady tornado & severe weather shelter sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This tornado & severe weather shelter sign is manufactured with a green background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: SEVERE WEATHER SHELTER AREA. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90776 2267-90776-ND 754476-90776
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady BradyGlo B-347 Polyester / Polystyrene Rectangle Green Tornado & Severe Weather Shelter Sign - 10 in Width x 14 in Height - Glow in the Dark - TEXT: SEVERE WEATHER SHELTER AREA - 90776
Safety / Warning Type Emergency Exit Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2820341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details