Brady Corporation Glow-in-the-Dark Safety Sign 90752

Description
Glow-in-the-Dark Safety Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Safety Sign - 90752 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Safety Sign
90752
Glow-in-the-Dark Safety Sign 90752
Glow-in-the-Dark Safety Sign

Glow-in-the-Dark Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90752-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90752-ND
Signs, Nameplates, Posters 2267-90752-ND
GLOW-IN-THE-DARK PLASTIC SIGNS

GLOW-IN-THE-DARK PLASTIC SIGNS

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: NO EXIT / NO HAY SALIDA - 90752 - 754476-90752 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: NO EXIT / NO HAY SALIDA - 90752
754476-90752
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: NO EXIT / NO HAY SALIDA - 90752 754476-90752
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no exit sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This no exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NO EXIT / NO HAY SALIDA. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady no exit sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This no exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NO EXIT / NO HAY SALIDA. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90752 2267-90752-ND 754476-90752
Product Name Glow-in-the-Dark Safety Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White No Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: NO EXIT / NO HAY SALIDA - 90752
Materials of Construction Plastic / Film Polyester Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire safety
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details