Glow-In-The-Dark Safety Sign
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady fire equipment sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This part is designed for bilingual use. It is written in English / Spanish with the following text: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s).
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 90749 | 754476-90749 |
| Product Name | Glow-In-The-Dark Safety Sign | Brady Bradyglo B-347 Polyester / Polystyrene Fire Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: FIRE EXTINGUISHER / EXTINTOR DE INCENDIOS - 90749 |
| Materials of Construction | Plastic / Film | Polyester / Polystyrene |