Glow-in-the-Dark Safety Sign
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady exit sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This exit sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: EXIT / SALIDA. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 90748 | 754476-90748 |
| Product Name | Glow-in-the-Dark Safety Sign | Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White Exit Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: EXIT / SALIDA - 90748 |
| Materials of Construction | Plastic / Film | Polyester / Polystyrene |