Brady Corporation Glow-In-The-Dark Safety Sign 90744

Description
Glow-In-The-Dark Safety Sign
Description
Glow-In-The-Dark Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Safety Sign - 90744 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Safety Sign
90744
Glow-In-The-Dark Safety Sign 90744
Glow-In-The-Dark Safety Sign

Glow-In-The-Dark Safety Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Machine & Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: CAUTION / PRECAUCION CAPACITY _LBS - 754476-90744 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Machine & Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: CAUTION / PRECAUCION CAPACITY _LBS
754476-90744
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Machine & Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: CAUTION / PRECAUCION CAPACITY _LBS 754476-90744
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION CAPACITY _LBS / CAPACIDAD _KG. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.22, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: CAUTION / PRECAUCION CAPACITY _LBS / CAPACIDAD _KG. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.22, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90744 754476-90744
Product Name Glow-In-The-Dark Safety Sign Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Machine & Equipment Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - TEXT: CAUTION / PRECAUCION CAPACITY _LBS
Materials of Construction Plastic / Film Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details