Brady Corporation Glow-In-The-Dark Safety Sign 90740

Description
Glow-In-The-Dark Safety Sign
Request a Quote Datasheet
Description
Glow-In-The-Dark Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Safety Sign - 90740 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Safety Sign
90740
Glow-In-The-Dark Safety Sign 90740
Glow-In-The-Dark Safety Sign

Glow-In-The-Dark Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90740-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90740-ND
Signs, Nameplates, Posters 2267-90740-ND
B347 14X10 RED/BLK/GLOW

B347 14X10 RED/BLK/GLOW

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Electrical Safety Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - 90740 - 754476-90740 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Electrical Safety Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - 90740
754476-90740
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Electrical Safety Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - 90740 754476-90740
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLTAGE KEEP OUT / PELIGRO ALTO VOLTAGE NO ACERCARSE. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady electrical safety sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: DANGER HIGH VOLTAGE KEEP OUT / PELIGRO ALTO VOLTAGE NO ACERCARSE. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90740 2267-90740-ND 754476-90740
Product Name Glow-In-The-Dark Safety Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Electrical Safety Sign - 10 in Width x 14 in Height - Glow in the Dark - Language English / Spanish - 90740
Materials of Construction Plastic / Film Polyester Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 3701144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details