Brady Corporation Brady Glo Personal Protection Sign 90732

Description
Brady Glo Personal Protection Sign
Description
Brady Glo Personal Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Brady Glo Personal Protection Sign - 90732 - Brady Corporation
Milwaukee, WI, USA
Brady Glo Personal Protection Sign
90732
Brady Glo Personal Protection Sign 90732
Brady Glo Personal Protection Sign

Brady Glo Personal Protection Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: EAR PROTECTION MUST BE WORN IN THIS AREA - 90732 - 754476-90732 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: EAR PROTECTION MUST BE WORN IN THIS AREA - 90732
754476-90732
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: EAR PROTECTION MUST BE WORN IN THIS AREA - 90732 754476-90732
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: EAR PROTECTION MUST BE WORN IN THIS AREA. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: EAR PROTECTION MUST BE WORN IN THIS AREA. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90732 754476-90732
Product Name Brady Glo Personal Protection Sign Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: EAR PROTECTION MUST BE WORN IN THIS AREA - 90732
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-9 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Fire Safety Signs - 7632033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details