Brady Corporation Brady Glo Personal Protection Sign 90727

Description
Brady Glo Personal Protection Sign
Description
Brady Glo Personal Protection Sign

Suppliers

Company
Product
Description
Supplier Links
Brady Glo Personal Protection Sign - 90727 - Brady Corporation
Milwaukee, WI, USA
Brady Glo Personal Protection Sign
90727
Brady Glo Personal Protection Sign 90727
Brady Glo Personal Protection Sign

Brady Glo Personal Protection Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: EYE PROTECTION MUST BE WORN - 90727 - 754476-90727 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: EYE PROTECTION MUST BE WORN - 90727
754476-90727
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: EYE PROTECTION MUST BE WORN - 90727 754476-90727
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: EYE PROTECTION MUST BE WORN. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady personal protection equipment (ppe) sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This sign is written in English with the following text: EYE PROTECTION MUST BE WORN. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90727 754476-90727
Product Name Brady Glo Personal Protection Sign Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Personal Protection Equipment (PPE) Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: EYE PROTECTION MUST BE WORN - 90727
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details