R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady emergency exit & safe pathway sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency exit & safe pathway sign is printed with a green background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Labels and Signs |
| Product Number | 754473-90719 |
| Product Name | Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Emergency Exit & Safe Pathway Sign - 14 in Width x 10 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 90719 |
| Safety / Warning Type | Fire / High Heat |