Brady Corporation Glow-in-the-Dark Exit & Directional Sign 90718

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 90718 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
90718
Glow-in-the-Dark Exit & Directional Sign 90718
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90718-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90718-ND
Signs, Nameplates, Posters 2267-90718-ND
B347 10X7 RED/BLK/GLOW

B347 10X7 RED/BLK/GLOW

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green In Case Of Fire Sign - 7 in Width x 10 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 90718 - 754476-90718 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green In Case Of Fire Sign - 7 in Width x 10 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 90718
754476-90718
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green In Case Of Fire Sign - 7 in Width x 10 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 90718 754476-90718
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady in case of fire sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This in case of fire sign is manufactured with a green background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady in case of fire sign is constructed using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This in case of fire sign is manufactured with a green background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS. This SKU is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.157, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90718 2267-90718-ND 754476-90718
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green In Case Of Fire Sign - 7 in Width x 10 in Height - TEXT: IN CASE OF FIRE DO NOT USE ELEVATORS USE STAIRWAYS - 90718
Safety / Warning Type Emergency Exit Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details