Brady Corporation Glow-In-The-Dark Safety Sign 90710

Description
Glow-In-The-Dark Safety Sign
Description
Glow-In-The-Dark Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Safety Sign - 90710 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Safety Sign
90710
Glow-In-The-Dark Safety Sign 90710
Glow-In-The-Dark Safety Sign

Glow-In-The-Dark Safety Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EXPLOSIVE GASES - 90710 - 754476-90710 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EXPLOSIVE GASES - 90710
754476-90710
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EXPLOSIVE GASES - 90710 754476-90710
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: EXPLOSIVE GASES. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: EXPLOSIVE GASES. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90710 754476-90710
Product Name Glow-In-The-Dark Safety Sign Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: EXPLOSIVE GASES - 90710
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Symbols & Electrical Signs - 1768035-2 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details