Brady Corporation Glow-In-The-Dark Safety Sign 90704

Description
Glow-In-The-Dark Safety Sign
Description
Glow-In-The-Dark Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Safety Sign - 90704 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Safety Sign
90704
Glow-In-The-Dark Safety Sign 90704
Glow-In-The-Dark Safety Sign

Glow-In-The-Dark Safety Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: BIOHAZARD AREA - 90704 - 754476-90704 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: BIOHAZARD AREA - 90704
754476-90704
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: BIOHAZARD AREA - 90704 754476-90704
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: BIOHAZARD AREA. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady chemical, biohazard, hazardous & flammable material sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: BIOHAZARD AREA. This part is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 90704 754476-90704
Product Name Glow-In-The-Dark Safety Sign Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Chemical, Biohazard, Hazardous & Flammable Material Sign - 7 in Width x 10 in Height - Glow in the Dark - TEXT: BIOHAZARD AREA - 90704
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7760945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details