Brady Corporation Glow-in-the-Dark Safety Sign 90691

Description
Glow-in-the-Dark Safety Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Safety Sign - 90691 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Safety Sign
90691
Glow-in-the-Dark Safety Sign 90691
Glow-in-the-Dark Safety Sign

Glow-in-the-Dark Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90691-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90691-ND
Signs, Nameplates, Posters 2267-90691-ND
B347 10X7 BLK/GLOW

B347 10X7 BLK/GLOW

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White No Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: NOT AN EXIT / NO ES SALIDA - 90691 - 754476-90691 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White No Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: NOT AN EXIT / NO ES SALIDA - 90691
754476-90691
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White No Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: NOT AN EXIT / NO ES SALIDA - 90691 754476-90691
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady no exit sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This no exit sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NOT AN EXIT / NO ES SALIDA. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady no exit sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This no exit sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is designed for bilingual use. It is written in English / Spanish with the following text: NOT AN EXIT / NO ES SALIDA. This item is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90691 2267-90691-ND 754476-90691
Product Name Glow-in-the-Dark Safety Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White No Exit Sign - 7 in Width x 10 in Height - Glow in the Dark - Language English / Spanish - TEXT: NOT AN EXIT / NO ES SALIDA - 90691
Materials of Construction Plastic / Film Polyester Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2314468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details