Brady Corporation Bilingual Sign 90674

Description
Bilingual Sign
Request a Quote Datasheet
Description
Bilingual Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bilingual Sign - 90674 - Brady Corporation
Milwaukee, WI, USA
Bilingual Sign
90674
Bilingual Sign 90674
Bilingual Sign

Bilingual Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-90674-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-90674-ND
Signs, Nameplates, Posters 2267-90674-ND
B302-10X14P-WG-O-BIL INGUAL SIGN

B302-10X14P-WG-O-BILINGUAL SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90674 - 754476-90674 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90674
754476-90674
Brady B-302 Polyester Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90674 754476-90674
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady water sanitation sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE / AVISO AGUA NO POTABLE NO ES APTA PARA BEBER NI COCINAR. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady water sanitation sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This water sanitation sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is designed for bilingual use. It is written in English / Spanish with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING USE / AVISO AGUA NO POTABLE NO ES APTA PARA BEBER NI COCINAR. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 90674 2267-90674-ND 754476-90674
Product Name Bilingual Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Water Sanitation Sign - 10 in Width x 14 in Height - Laminated - Language English / Spanish - 90674
Safety / Warning Type HAZMAT (Hazaondous Material) Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 7760967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details